Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIGHTING CONTROLS
BANNER ENGINEERING CORP.
WLC60XW340GSSQ -- INDUSTRIAL LIGHTING - TASK LIGHTING
Banner Engineering Corp.
Industrial Lighting - Task Lighting
WLC60XW340GSSQ
Description
WLC60 WORK LIGHT; LENGTH: 340 MM
Quarktwin Technology Ltd.
Done
Datasheet
Description
WLC60 WORK LIGHT; LENGTH: 340 MM
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Industrial Lighting - Task Lighting
WLC60XW340GSSQ
Industrial Lighting - Task Lighting
WLC60XW340GSSQ
WLC60 WORK LIGHT; LENGTH: 340 MM
WLC60 WORK LIGHT; LENGTH: 340 MM
Buy Now
Datasheet
Technical Specifications
Quarktwin Technology Ltd.
Product Category
Lighting Controls
Product Number
WLC60XW340GSSQ
Product Name
Industrial Lighting - Task Lighting
Application
Industrial
Unlock Full Specs
to access all available technical data
Similar Products
Suzhou Ele Mfg Co., Ltd.
Dimmer Switches
DM102S
Specs
Controller Type
Rotary Dimmer
Lamp Type
Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
RS Components, Ltd.
Lighting Controllers
707229
Specs
Controller Type
Dimming Controller
View Details
ECO Light LED
LED Dimmer PWM 1 Channel RF Remote 12-24V, 8A
LC-LN-1DIM-WR
Specs
Lamp Type
LED Lamps
Lamp Power
192 watts
Voltage
24 VDC
View Details
Distech Controls, Inc.
EasyControls Lighting Control
EC-Light Panel
Specs
Application
Interior; Security; Commercial; Industrial
Controller Type
Manual On/Off; Time Override
Lamp Type
High Intensity Discharge Lamps
View Details