Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIGHTING CONTROLS
BANNER ENGINEERING CORP.
WLC60CW340GARQ -- INDUSTRIAL LIGHTING - TASK LIGHTING
Banner Engineering Corp.
Industrial Lighting - Task Lighting
WLC60CW340GARQ
Description
WLC60 WORK LIGHT; LENGTH: 340 MM
Quarktwin Technology Ltd.
Done
Description
WLC60 WORK LIGHT; LENGTH: 340 MM
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Industrial Lighting - Task Lighting
WLC60CW340GARQ
Industrial Lighting - Task Lighting
WLC60CW340GARQ
WLC60 WORK LIGHT; LENGTH: 340 MM
WLC60 WORK LIGHT; LENGTH: 340 MM
Buy Now
Technical Specifications
Quarktwin Technology Ltd.
Product Category
Lighting Controls
Product Number
WLC60CW340GARQ
Product Name
Industrial Lighting - Task Lighting
Application
Industrial
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Lighting Controllers
707226
Specs
Controller Type
Dimming Controller
View Details
Suzhou Ele Mfg Co., Ltd.
Smart Dimmer Switch Single Pole
DTR10
Specs
Application
Interior; Residential
Voltage
125V
Communication Protocol
Wi-Fi 2.4GHz
View Details
PLC-Multipoint, Inc.
Single Level Lighting Controller
LC8
Specs
Application
Interior; Exterior; Security; Commercial; Parking Lots, Playgrounds, Storage, etc.
Controller Type
Manual On/Off; Occupancy (Motion) Sensor; Daylight Sensor; Time Clock Config; Time Override; Timer
Lamp Type
Fluorescent Lamps; High Intensity Discharge Lamps; Incandescent Lamps
View Details
Legrand
Decorator Slide Dimmer
91580W
Specs
Application
Interior; Residential
Controller Type
Manual On/Off; Slide Dimmer
Lamp Power
1500 watts
View Details