Banner Engineering Corp. Wlb92 Work Light Bar; 0-10 V Dc Analog Dimming ; Length Banner Engineering WLB92ZCR550ACT

Description
WLB92 WORK LIGHT BAR; 0-10 V DC ANALOG DIMMING ; LENGTH: 550 MM; VOLTAGE: 100-277 V AC; ENVIRONMENTAL RATING: IP40 ; COLOR: RED; CASCADABLE ; CONDUIT OPENINGS - NO POWER CORD; DIFFUSE WINDOW
Description
WLB92 WORK LIGHT BAR; 0-10 V DC ANALOG DIMMING ; LENGTH: 550 MM; VOLTAGE: 100-277 V AC; ENVIRONMENTAL RATING: IP40 ; COLOR: RED; CASCADABLE ; CONDUIT OPENINGS - NO POWER CORD; DIFFUSE WINDOW

Suppliers

Company
Product
Description
Supplier Links
Wlb92 Work Light Bar; 0-10 V Dc Analog Dimming ; Length Banner Engineering - 80AC0064 - Newark, An Avnet Company
Chicago, IL, United States
Wlb92 Work Light Bar; 0-10 V Dc Analog Dimming ; Length Banner Engineering
80AC0064
Wlb92 Work Light Bar; 0-10 V Dc Analog Dimming ; Length Banner Engineering 80AC0064
WLB92 WORK LIGHT BAR; 0-10 V DC ANALOG DIMMING ; LENGTH: 550 MM; VOLTAGE: 100-277 V AC; ENVIRONMENTAL RATING: IP40 ; COLOR: RED; CASCADABLE ; CONDUIT OPENINGS - NO POWER CORD; DIFFUSE WINDOW

WLB92 WORK LIGHT BAR; 0-10 V DC ANALOG DIMMING ; LENGTH: 550 MM; VOLTAGE: 100-277 V AC; ENVIRONMENTAL RATING: IP40 ; COLOR: RED; CASCADABLE ; CONDUIT OPENINGS - NO POWER CORD; DIFFUSE WINDOW

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 80AC0064
Product Name Wlb92 Work Light Bar; 0-10 V Dc Analog Dimming ; Length Banner Engineering
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
Israeli 16Amp Power Cord - 86275090 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details