Banner Engineering Corp. Led Light Bar, 8350Lm, Daylight, 2.414M; Light Color Banner Engineering WLB72BZCW2400DACT

Description
LED LIGHT BAR, 8350LM, DAYLIGHT, 2.414M; Light Color:Daylight; Lumen Output:8350lm; Power Rating:-; Supply Voltage:277VAC; Light Bar Length:2.414m; IP Rating:IP20; Product Range:WLB72 Series RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, 8350LM, DAYLIGHT, 2.414M; Light Color:Daylight; Lumen Output:8350lm; Power Rating:-; Supply Voltage:277VAC; Light Bar Length:2.414m; IP Rating:IP20; Product Range:WLB72 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, 8350Lm, Daylight, 2.414M; Light Color Banner Engineering - 54AH7838 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, 8350Lm, Daylight, 2.414M; Light Color Banner Engineering
54AH7838
Led Light Bar, 8350Lm, Daylight, 2.414M; Light Color Banner Engineering 54AH7838
LED LIGHT BAR, 8350LM, DAYLIGHT, 2.414M; Light Color:Daylight; Lumen Output:8350lm; Power Rating:-; Supply Voltage:277VAC; Light Bar Length:2.414m; IP Rating:IP20; Product Range:WLB72 Series RoHS Compliant: Yes

LED LIGHT BAR, 8350LM, DAYLIGHT, 2.414M; Light Color:Daylight; Lumen Output:8350lm; Power Rating:-; Supply Voltage:277VAC; Light Bar Length:2.414m; IP Rating:IP20; Product Range:WLB72 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 54AH7838
Product Name Led Light Bar, 8350Lm, Daylight, 2.414M; Light Color Banner Engineering
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 516-ASMM-CR03-BU802TR-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details