Banner Engineering Corp. Led Light Bar, 4225Lm, Daylight, 1.222M; Light Color Banner Engineering WLB72BZCW1200DACT

Description
LED LIGHT BAR, 4225LM, DAYLIGHT, 1.222M; Light Color:Daylight; Lumen Output:4225lm; Power Rating:-; Supply Voltage:277VAC; Light Bar Length:1.222m; IP Rating:IP20; Product Range:WLB72 Series RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, 4225LM, DAYLIGHT, 1.222M; Light Color:Daylight; Lumen Output:4225lm; Power Rating:-; Supply Voltage:277VAC; Light Bar Length:1.222m; IP Rating:IP20; Product Range:WLB72 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, 4225Lm, Daylight, 1.222M; Light Color Banner Engineering - 54AH7837 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, 4225Lm, Daylight, 1.222M; Light Color Banner Engineering
54AH7837
Led Light Bar, 4225Lm, Daylight, 1.222M; Light Color Banner Engineering 54AH7837
LED LIGHT BAR, 4225LM, DAYLIGHT, 1.222M; Light Color:Daylight; Lumen Output:4225lm; Power Rating:-; Supply Voltage:277VAC; Light Bar Length:1.222m; IP Rating:IP20; Product Range:WLB72 Series RoHS Compliant: Yes

LED LIGHT BAR, 4225LM, DAYLIGHT, 1.222M; Light Color:Daylight; Lumen Output:4225lm; Power Rating:-; Supply Voltage:277VAC; Light Bar Length:1.222m; IP Rating:IP20; Product Range:WLB72 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 54AH7837
Product Name Led Light Bar, 4225Lm, Daylight, 1.222M; Light Color Banner Engineering
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736256 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Circular LED lamp - SLR-343MG - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow; Green
Peak Wavelength 563 nm (5630 Å)
View Details
2 suppliers
Led Light Bar, White, 1100Lm, 9W; Light Color Sylvania - 23AH0619 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 9000 milliwatts
View Details