BANNER ENGINEERING CORP.
WLB32ZC285PBQMC -- INDUSTRIAL LIGHTING - TASK LIGHTING
Banner Engineering Corp.
Industrial Lighting - Task Lighting
WLB32ZC285PBQMC
Description
WORK LIGHT STRIP 285MM
-
Quarktwin Technology Ltd.
Datasheet
Description
WORK LIGHT STRIP 285MM
Datasheet
Technical Specifications
|
Product Category
|
Lighting Controls |
|
Product Number
|
WLB32ZC285PBQMC |
|
Product Name
|
Industrial Lighting - Task Lighting |
|
Application
|
Industrial
|
Unlock Full Specs
to access all available technical data
Similar Products
Controller Type
Dimming Controller
Mounting
Wall/Ceiling
View Details
Application
Interior; Residential
Voltage
125V
Communication Protocol
Wi-Fi 2.4GHz
View Details
Critical Velocity Enterprises, LLC
Application
Commercial
Voltage
11-15 Volts
View Details
Application
Exterior; Tunnels; Roadway; Commercial
Mounting
Wall/Ceiling
View Details