BANNER ENGINEERING CORP.
WLB32ZC1130QM -- INDUSTRIAL LIGHTING - TASK LIGHTING
Banner Engineering Corp.
Industrial Lighting - Task Lighting
WLB32ZC1130QM
Description
WORK LIGHT STRIP 1130MM
-
Quarktwin Technology Ltd.
Datasheet
Description
WORK LIGHT STRIP 1130MM
Datasheet
Technical Specifications
|
Product Category
|
Lighting Controls |
|
Product Number
|
WLB32ZC1130QM |
|
Product Name
|
Industrial Lighting - Task Lighting |
|
Application
|
Industrial
|
Unlock Full Specs
to access all available technical data
Similar Products
Controller Type
Rotary Dimmer
Lamp Type
Fluorescent Lamps; LED Lamps
Voltage
120V AC 60Hz
View Details
Application
Interior; Security; Commercial; Industrial
Controller Type
Manual On/Off; Time Override
Lamp Type
High Intensity Discharge Lamps
View Details
Controller Type
Rotary Dimmer
Lamp Type
LED Lamps
Lamp Power
200 watts
View Details