Banner Engineering Corp. Led Work Light, 1.144M, 264Vac, 3Pin Qd; Length Banner Engineering WLB32ZC1130PBQMB

Description
LED WORK LIGHT, 1.144M, 264VAC, 3PIN QD; Length:1.144m; Lamp Base Type:-; Light Source:LED; Lens Diameter:-; Supply Voltage:264VAC; Power Rating:-; Product Range:WLB32 Series; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
LED WORK LIGHT, 1.144M, 264VAC, 3PIN QD; Length:1.144m; Lamp Base Type:-; Light Source:LED; Lens Diameter:-; Supply Voltage:264VAC; Power Rating:-; Product Range:WLB32 Series; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Work Light, 1.144M, 264Vac, 3Pin Qd; Length Banner Engineering - 79X0090 - Newark, An Avnet Company
Chicago, IL, United States
Led Work Light, 1.144M, 264Vac, 3Pin Qd; Length Banner Engineering
79X0090
Led Work Light, 1.144M, 264Vac, 3Pin Qd; Length Banner Engineering 79X0090
LED WORK LIGHT, 1.144M, 264VAC, 3PIN QD; Length:1.144m; Lamp Base Type:-; Light Source:LED; Lens Diameter:-; Supply Voltage:264VAC; Power Rating:-; Product Range:WLB32 Series; Plug Type:- RoHS Compliant: Yes

LED WORK LIGHT, 1.144M, 264VAC, 3PIN QD; Length:1.144m; Lamp Base Type:-; Light Source:LED; Lens Diameter:-; Supply Voltage:264VAC; Power Rating:-; Product Range:WLB32 Series; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 79X0090
Product Name Led Work Light, 1.144M, 264Vac, 3Pin Qd; Length Banner Engineering
LED Package: 1.144m
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880400 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
3.2X1.6MM RED SMD LED - AP3216SURCK - Kingbright Corporation
Specs
LED Package: 1206 LED Height-1.1mm
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
4 suppliers