BANNER ENGINEERING CORP.
WLB32C570EPBQ -- INDUSTRIAL LIGHTING - TASK LIGHTING
Banner Engineering Corp.
Industrial Lighting - Task Lighting
WLB32C570EPBQ
Description
WORK LIGHT STRIP 570MM
-
Quarktwin Technology Ltd.
Datasheet
Description
WORK LIGHT STRIP 570MM
Datasheet
Technical Specifications
|
Product Category
|
Lighting Controls |
|
Product Number
|
WLB32C570EPBQ |
|
Product Name
|
Industrial Lighting - Task Lighting |
|
Application
|
Industrial
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Interior; Residential
Controller Type
App/Voice
Voltage
125V
View Details
Controller Type
Manual On/Off; Daylight Sensor; Switch
Mounting
Wall/Ceiling
View Details
Vista Manufacturing, Inc.
Controller Type
Manual On/Off
Mounting
Wall/Ceiling
View Details
Lamp Type
LED Lamps
Lamp Power
72 watts
Voltage
24 VDC
View Details