Banner Engineering Corp. Led Work Light, 320Mm, 30V, 4Pin M12 Qd; Length Banner Engineering WLB32C285PBQ

Description
LED WORK LIGHT, 320MM, 30V, 4PIN M12 QD; Length:320mm; Lamp Base Type:-; Light Source:LED; Lens Diameter:-; Supply Voltage:30VDC; Power Rating:-; Product Range:WLB32 Series; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
LED WORK LIGHT, 320MM, 30V, 4PIN M12 QD; Length:320mm; Lamp Base Type:-; Light Source:LED; Lens Diameter:-; Supply Voltage:30VDC; Power Rating:-; Product Range:WLB32 Series; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Work Light, 320Mm, 30V, 4Pin M12 Qd; Length Banner Engineering - 79X0081 - Newark, An Avnet Company
Chicago, IL, United States
Led Work Light, 320Mm, 30V, 4Pin M12 Qd; Length Banner Engineering
79X0081
Led Work Light, 320Mm, 30V, 4Pin M12 Qd; Length Banner Engineering 79X0081
LED WORK LIGHT, 320MM, 30V, 4PIN M12 QD; Length:320mm; Lamp Base Type:-; Light Source:LED; Lens Diameter:-; Supply Voltage:30VDC; Power Rating:-; Product Range:WLB32 Series; Plug Type:- RoHS Compliant: Yes

LED WORK LIGHT, 320MM, 30V, 4PIN M12 QD; Length:320mm; Lamp Base Type:-; Light Source:LED; Lens Diameter:-; Supply Voltage:30VDC; Power Rating:-; Product Range:WLB32 Series; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 79X0081
Product Name Led Work Light, 320Mm, 30V, 4Pin M12 Qd; Length Banner Engineering
LED Package: 320mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Circular LED lamp - SLI-325UR(W) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3(p=5)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
Led Light Bar, Warm Wht, 2000Lm, 1.173M; Light Colour Ledvance - 85AC2462 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details