Banner Engineering Corp. Led Light Bar, Cool White, 38.4W, 30Vdc, 256.6Mm; Light Color Banner Engineering WLAW360X180EQ

Description
LED LIGHT BAR, COOL WHITE, 38.4W, 30VDC, 256.6MM; Light Color:Cool White; Lumen Output:2200lm; Power Rating:38.4W; Supply Voltage:30VDC; Light Bar Length:256.6mm; IP Rating:IP67, IP68, IP69K; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, COOL WHITE, 38.4W, 30VDC, 256.6MM; Light Color:Cool White; Lumen Output:2200lm; Power Rating:38.4W; Supply Voltage:30VDC; Light Bar Length:256.6mm; IP Rating:IP67, IP68, IP69K; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Cool White, 38.4W, 30Vdc, 256.6Mm; Light Color Banner Engineering - 87W6119 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Cool White, 38.4W, 30Vdc, 256.6Mm; Light Color Banner Engineering
87W6119
Led Light Bar, Cool White, 38.4W, 30Vdc, 256.6Mm; Light Color Banner Engineering 87W6119
LED LIGHT BAR, COOL WHITE, 38.4W, 30VDC, 256.6MM; Light Color:Cool White; Lumen Output:2200lm; Power Rating:38.4W; Supply Voltage:30VDC; Light Bar Length:256.6mm; IP Rating:IP67, IP68, IP69K; Product Range:- RoHS Compliant: Yes

LED LIGHT BAR, COOL WHITE, 38.4W, 30VDC, 256.6MM; Light Color:Cool White; Lumen Output:2200lm; Power Rating:38.4W; Supply Voltage:30VDC; Light Bar Length:256.6mm; IP Rating:IP67, IP68, IP69K; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 87W6119
Product Name Led Light Bar, Cool White, 38.4W, 30Vdc, 256.6Mm; Light Color Banner Engineering
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
PICOLED™ Series - SML-P13PT(R) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers
Led Light Bar, White, 2100Lm, 14W; Light Color Sylvania - 23AH0674 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 14000 milliwatts
View Details