Banner Engineering Corp. Led Light Bar, Cool White, 38.4W, 30Vdc, 256.6Mm; Light Color Banner Engineering WLAW360X180E

Description
LED LIGHT BAR, COOL WHITE, 38.4W, 30VDC, 256.6MM; Light Color:Cool White; Lumen Output:2200lm; Power Rating:38.4W; Supply Voltage:30VDC; Light Bar Length:256.6mm; IP Rating:IP67, IP68, IP69K; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, COOL WHITE, 38.4W, 30VDC, 256.6MM; Light Color:Cool White; Lumen Output:2200lm; Power Rating:38.4W; Supply Voltage:30VDC; Light Bar Length:256.6mm; IP Rating:IP67, IP68, IP69K; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Cool White, 38.4W, 30Vdc, 256.6Mm; Light Color Banner Engineering - 87W6118 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Cool White, 38.4W, 30Vdc, 256.6Mm; Light Color Banner Engineering
87W6118
Led Light Bar, Cool White, 38.4W, 30Vdc, 256.6Mm; Light Color Banner Engineering 87W6118
LED LIGHT BAR, COOL WHITE, 38.4W, 30VDC, 256.6MM; Light Color:Cool White; Lumen Output:2200lm; Power Rating:38.4W; Supply Voltage:30VDC; Light Bar Length:256.6mm; IP Rating:IP67, IP68, IP69K; Product Range:- RoHS Compliant: Yes

LED LIGHT BAR, COOL WHITE, 38.4W, 30VDC, 256.6MM; Light Color:Cool White; Lumen Output:2200lm; Power Rating:38.4W; Supply Voltage:30VDC; Light Bar Length:256.6mm; IP Rating:IP67, IP68, IP69K; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 87W6118
Product Name Led Light Bar, Cool White, 38.4W, 30Vdc, 256.6Mm; Light Color Banner Engineering
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Side view RGB Chip LED - MSL0104RGBU - ROHM Semiconductor GmbH
Specs
LED Package: 6.9x2.15 (t=2.2)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 624 nm (4700 to 6240 Å)
View Details
2 suppliers
LED Indication - Discrete - 516-ASCKCA00-BU4V4020502TR-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Amber
Peak Wavelength 592 nm (5920 Å)
View Details
2 suppliers