Banner Engineering Corp. Led Light Bar, Cool White, 28.8W, 30Vdc, 272.7Mm; Light Color Banner Engineering WLAW275X180EQ

Description
LED LIGHT BAR, COOL WHITE, 28.8W, 30VDC, 272.7MM; Light Color:Cool White; Lumen Output:1650lm; Power Rating:28.8W; Supply Voltage:30VDC; Light Bar Length:272.7mm; IP Rating:IP67, IP68, IP69K; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, COOL WHITE, 28.8W, 30VDC, 272.7MM; Light Color:Cool White; Lumen Output:1650lm; Power Rating:28.8W; Supply Voltage:30VDC; Light Bar Length:272.7mm; IP Rating:IP67, IP68, IP69K; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Cool White, 28.8W, 30Vdc, 272.7Mm; Light Color Banner Engineering - 87W6117 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Cool White, 28.8W, 30Vdc, 272.7Mm; Light Color Banner Engineering
87W6117
Led Light Bar, Cool White, 28.8W, 30Vdc, 272.7Mm; Light Color Banner Engineering 87W6117
LED LIGHT BAR, COOL WHITE, 28.8W, 30VDC, 272.7MM; Light Color:Cool White; Lumen Output:1650lm; Power Rating:28.8W; Supply Voltage:30VDC; Light Bar Length:272.7mm; IP Rating:IP67, IP68, IP69K; Product Range:- RoHS Compliant: Yes

LED LIGHT BAR, COOL WHITE, 28.8W, 30VDC, 272.7MM; Light Color:Cool White; Lumen Output:1650lm; Power Rating:28.8W; Supply Voltage:30VDC; Light Bar Length:272.7mm; IP Rating:IP67, IP68, IP69K; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 87W6117
Product Name Led Light Bar, Cool White, 28.8W, 30Vdc, 272.7Mm; Light Color Banner Engineering
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Circular LED lamp - SLI-325URC(W) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3(p=5)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers