Banner Engineering Corp. Led Light Bar, Cool White, 28.8W, 30Vdc, 272.7Mm; Light Color Banner Engineering WLAW275X180E

Description
LED LIGHT BAR, COOL WHITE, 28.8W, 30VDC, 272.7MM; Light Color:Cool White; Lumen Output:1650lm; Power Rating:28.8W; Supply Voltage:30VDC; Light Bar Length:272.7mm; IP Rating:IP67, IP68, IP69K; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, COOL WHITE, 28.8W, 30VDC, 272.7MM; Light Color:Cool White; Lumen Output:1650lm; Power Rating:28.8W; Supply Voltage:30VDC; Light Bar Length:272.7mm; IP Rating:IP67, IP68, IP69K; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Cool White, 28.8W, 30Vdc, 272.7Mm; Light Color Banner Engineering - 87W6116 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Cool White, 28.8W, 30Vdc, 272.7Mm; Light Color Banner Engineering
87W6116
Led Light Bar, Cool White, 28.8W, 30Vdc, 272.7Mm; Light Color Banner Engineering 87W6116
LED LIGHT BAR, COOL WHITE, 28.8W, 30VDC, 272.7MM; Light Color:Cool White; Lumen Output:1650lm; Power Rating:28.8W; Supply Voltage:30VDC; Light Bar Length:272.7mm; IP Rating:IP67, IP68, IP69K; Product Range:- RoHS Compliant: Yes

LED LIGHT BAR, COOL WHITE, 28.8W, 30VDC, 272.7MM; Light Color:Cool White; Lumen Output:1650lm; Power Rating:28.8W; Supply Voltage:30VDC; Light Bar Length:272.7mm; IP Rating:IP67, IP68, IP69K; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 87W6116
Product Name Led Light Bar, Cool White, 28.8W, 30Vdc, 272.7Mm; Light Color Banner Engineering
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Chips - OPC6900-21 - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Type Red
Peak Wavelength 700 nm (7000 Å)
Optical Power Output 1 milliwatts
View Details
Dual color chip LED with reflector - SML-020MYT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2.5 (t=1.3)
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 570 to 585 nm (5700 to 5850 Å)
View Details