Banner Engineering Corp. Led Light Bar, Cool White, 19.2W, 30Vdc, 180.1Mm; Light Color Banner Engineering WLAW190X180E

Description
LED LIGHT BAR, COOL WHITE, 19.2W, 30VDC, 180.1MM; Light Color:Cool White; Lumen Output:1100lm; Power Rating:19.2W; Supply Voltage:30VDC; Light Bar Length:180.1mm; IP Rating:IP67, IP68, IP69K; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, COOL WHITE, 19.2W, 30VDC, 180.1MM; Light Color:Cool White; Lumen Output:1100lm; Power Rating:19.2W; Supply Voltage:30VDC; Light Bar Length:180.1mm; IP Rating:IP67, IP68, IP69K; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Cool White, 19.2W, 30Vdc, 180.1Mm; Light Color Banner Engineering - 87W6114 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Cool White, 19.2W, 30Vdc, 180.1Mm; Light Color Banner Engineering
87W6114
Led Light Bar, Cool White, 19.2W, 30Vdc, 180.1Mm; Light Color Banner Engineering 87W6114
LED LIGHT BAR, COOL WHITE, 19.2W, 30VDC, 180.1MM; Light Color:Cool White; Lumen Output:1100lm; Power Rating:19.2W; Supply Voltage:30VDC; Light Bar Length:180.1mm; IP Rating:IP67, IP68, IP69K; Product Range:- RoHS Compliant: Yes

LED LIGHT BAR, COOL WHITE, 19.2W, 30VDC, 180.1MM; Light Color:Cool White; Lumen Output:1100lm; Power Rating:19.2W; Supply Voltage:30VDC; Light Bar Length:180.1mm; IP Rating:IP67, IP68, IP69K; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 87W6114
Product Name Led Light Bar, Cool White, 19.2W, 30Vdc, 180.1Mm; Light Color Banner Engineering
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
OSLON® Square LED - GW CSSRM2.CM - OSRAM Opto Semiconductors
OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 6500 K
Viewing Angle 120 degrees
View Details