Banner Engineering Corp. Led Light Bar, Cool White, 9.6W, 30Vdc, 105.1Mm; Light Color Banner Engineering WLAW105X180EQ

Description
LED LIGHT BAR, COOL WHITE, 9.6W, 30VDC, 105.1MM; Light Color:Cool White; Lumen Output:550lm; Power Rating:9.6W; Supply Voltage:30VDC; Light Bar Length:105.1mm; IP Rating:IP67, IP68, IP69K; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, COOL WHITE, 9.6W, 30VDC, 105.1MM; Light Color:Cool White; Lumen Output:550lm; Power Rating:9.6W; Supply Voltage:30VDC; Light Bar Length:105.1mm; IP Rating:IP67, IP68, IP69K; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Cool White, 9.6W, 30Vdc, 105.1Mm; Light Color Banner Engineering - 87W6113 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Cool White, 9.6W, 30Vdc, 105.1Mm; Light Color Banner Engineering
87W6113
Led Light Bar, Cool White, 9.6W, 30Vdc, 105.1Mm; Light Color Banner Engineering 87W6113
LED LIGHT BAR, COOL WHITE, 9.6W, 30VDC, 105.1MM; Light Color:Cool White; Lumen Output:550lm; Power Rating:9.6W; Supply Voltage:30VDC; Light Bar Length:105.1mm; IP Rating:IP67, IP68, IP69K; Product Range:- RoHS Compliant: Yes

LED LIGHT BAR, COOL WHITE, 9.6W, 30VDC, 105.1MM; Light Color:Cool White; Lumen Output:550lm; Power Rating:9.6W; Supply Voltage:30VDC; Light Bar Length:105.1mm; IP Rating:IP67, IP68, IP69K; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 87W6113
Product Name Led Light Bar, Cool White, 9.6W, 30Vdc, 105.1Mm; Light Color Banner Engineering
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736266 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details