LED LIGHT BAR, COOL WHITE, 9.6W, 30VDC, 105.1MM; Light Color:Cool White; Lumen Output:550lm; Power Rating:9.6W; Supply Voltage:30VDC; Light Bar Length:105.1mm; IP Rating:IP67, IP68, IP69K; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 87W6112 |
| Product Name | Led Light Bar, Cool White, 9.6W, 30Vdc, 105.1Mm; Light Color Banner Engineering |
| LED Type | White |