BANNER ENGINEERING CORP.
WL50F-2PBQ -- INDUSTRIAL LIGHTING - TASK LIGHTING
Banner Engineering Corp.
Industrial Lighting - Task Lighting
WL50F-2PBQ
Description
WORK LIGHT 50MM DIA
-
Quarktwin Technology Ltd.
Datasheet
Description
WORK LIGHT 50MM DIA
Datasheet
Technical Specifications
|
Product Category
|
Lighting Controls |
|
Product Number
|
WL50F-2PBQ |
|
Product Name
|
Industrial Lighting - Task Lighting |
|
Application
|
Industrial
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Interior; Residential
Voltage
125V
Communication Protocol
Wi-Fi 2.4GHz
View Details
Smartmore Corporation Limited
Application
Industrial
Controller Type
Manual On/Off
Lamp Type
LED Lamps
View Details
Application
Interior (optional feature); Exterior (optional feature); Commercial (optional feature); Industrial (optional feature); Residential (optional feature)
View Details