Banner Engineering Corp. Industrial Lighting - Task Lighting WL50-2PB

Description
WORK LIGHT 50MM DIA
Description
WORK LIGHT 50MM DIA
Datasheet
Datasheet Summary
Powered by GS/AI

The WL50-2PB is a 30 mm base-mount LED work light designed for general-purpose industrial task lighting. It operates on a supply voltage of 12 to 30 V dc and has a maximum input power of 2.8 watts, making it energy-efficient with low power consumption. The light features a rugged, sealed polycarbonate housing rated to IP67, ensuring durability in various environments. This model includes a push-button for easy operation and is capable of illuminating large areas with a cool white color temperature of 6000,Äì7000K. The typical lumen output is 185 lumens, with a luminous efficacy of 72 lumens per watt. It provides a light intensity of 350 lux at 0.5 meters, making it suitable for close-up tasks. The WL50-2PB is designed for flexible mounting options and can be used with an optional flex arm mount for adjustable positioning. It is suitable for operating conditions ranging from -40 °C to +50 °C. The product is UL recognized, facilitating easy installation in control cabinets.

Datasheet Summary
Powered by GS/AI

The WL50-2PB is a 30 mm base-mount LED work light designed for general-purpose industrial task lighting. It operates on a supply voltage of 12 to 30 V dc and has a maximum input power of 2.8 watts, making it energy-efficient with low power consumption. The light features a rugged, sealed polycarbonate housing rated to IP67, ensuring durability in various environments. This model includes a push-button for easy operation and is capable of illuminating large areas with a cool white color temperature of 6000,Äì7000K. The typical lumen output is 185 lumens, with a luminous efficacy of 72 lumens per watt. It provides a light intensity of 350 lux at 0.5 meters, making it suitable for close-up tasks. The WL50-2PB is designed for flexible mounting options and can be used with an optional flex arm mount for adjustable positioning. It is suitable for operating conditions ranging from -40 °C to +50 °C. The product is UL recognized, facilitating easy installation in control cabinets.

Suppliers

Company
Product
Description
Supplier Links
Industrial Lighting - Task Lighting - WL50-2PB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Industrial Lighting - Task Lighting
WL50-2PB
Industrial Lighting - Task Lighting WL50-2PB
WORK LIGHT 50MM DIA

WORK LIGHT 50MM DIA

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Lighting Controls
Product Number WL50-2PB
Product Name Industrial Lighting - Task Lighting
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Smart Rotary Dimmer Switch 3-Way - DRS30 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Rotary Dimmer; App/Voice
Lamp Type Fluorescent Lamps; Halogen Lamps; Incandescent Lamps; LED Lamps
View Details
Dimmer Switches - 1368053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
DMX OPERATOR II - DMX BOARD - 512 Operator II - LED Cool Lights
Specs
Lamp Type LED Lamps
Voltage 115/120V; International Voltages; AC 110-120V/60Hz, AC 220-240V/ 50Hz
View Details
Obstruction Lamp Alarm Relay - SCR490D - Littelfuse, Inc.
Specs
Application Airports; Industrial
Lamp Type Incandescent Lamps
Voltage 120 V ac
View Details