Banner Engineering Corp. TL50 TOWER LIGHT: 2-COLOR AUDIBLE INDICATOR VOLTAGE: 18-30VDC OR 24V AC; ENVIRON TL50GRAQ

Description
Displays Up-to-5 LED Colors in a Single Tower; Choice of Green, Yellow, Red, Blue or White 30 mm Threaded Base for Direct Cabinet and Panel Mounting with a Single Drilled Hole 18-30 VDC or 24 VAC Operation Rugged, Cost-Effective and Easy-to-Install Multi segment Indicators Illuminated Segments Provide Easy-to-See Operator Guidance and Indication of Equipment Status Completely Self-Contained; No Controller Needed Immune to EMI and RFI Interference No Assembly Required Long Life (100,000 Hours Average)
Description
Displays Up-to-5 LED Colors in a Single Tower; Choice of Green, Yellow, Red, Blue or White 30 mm Threaded Base for Direct Cabinet and Panel Mounting with a Single Drilled Hole 18-30 VDC or 24 VAC Operation Rugged, Cost-Effective and Easy-to-Install Multi segment Indicators Illuminated Segments Provide Easy-to-See Operator Guidance and Indication of Equipment Status Completely Self-Contained; No Controller Needed Immune to EMI and RFI Interference No Assembly Required Long Life (100,000 Hours Average)

Suppliers

Company
Product
Description
Supplier Links
TL50 TOWER LIGHT: 2-COLOR AUDIBLE INDICATOR VOLTAGE: 18-30VDC OR 24V AC; ENVIRON - 70167754 - Allied Electronics, Inc.
Fort Worth, TX, USA
TL50 TOWER LIGHT: 2-COLOR AUDIBLE INDICATOR VOLTAGE: 18-30VDC OR 24V AC; ENVIRON
70167754
TL50 TOWER LIGHT: 2-COLOR AUDIBLE INDICATOR VOLTAGE: 18-30VDC OR 24V AC; ENVIRON 70167754
Displays Up-to-5 LED Colors in a Single Tower; Choice of Green, Yellow, Red, Blue or White 30 mm Threaded Base for Direct Cabinet and Panel Mounting with a Single Drilled Hole 18-30 VDC or 24 VAC Operation Rugged, Cost-Effective and Easy-to-Install Multi segment Indicators Illuminated Segments Provide Easy-to-See Operator Guidance and Indication of Equipment Status Completely Self-Contained; No Controller Needed Immune to EMI and RFI Interference No Assembly Required Long Life (100,000 Hours Average)

  • Displays Up-to-5 LED Colors in a Single Tower; Choice of Green, Yellow, Red, Blue or White
  • 30 mm Threaded Base for Direct Cabinet and Panel Mounting with a Single Drilled Hole
  • 18-30 VDC or 24 VAC Operation
    Rugged, Cost-Effective and Easy-to-Install Multi segment Indicators
  • Illuminated Segments Provide Easy-to-See Operator Guidance and Indication of Equipment Status
  • Completely Self-Contained; No Controller Needed
  • Immune to EMI and RFI Interference
  • No Assembly Required
  • Long Life (100,000 Hours Average)
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Audible Alarms
Product Number 70167754
Product Name TL50 TOWER LIGHT: 2-COLOR AUDIBLE INDICATOR VOLTAGE: 18-30VDC OR 24V AC; ENVIRON
Frequency 2700 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
Sounder Beacons - 142191 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS; RoHS Compliant
Supply Voltage AC
View Details