Banner Engineering Corp. Tower Light, TL30F, 3 Color Indicator, Std. Brightness, BiModal NPN/PNP, IP65 TL30FGYRQ

Description
Rugged, cost-effective and easy-to-install multisegment indicators Illuminated segments provide easy-to-see operator guidance and indication of equipment status Displays up to 5 colors Compact devices are completely self-contained — no controller needed Immune to ambient light, EMI and RFI interference Bimodal input 18 to 30 VDC or 21 to 27 VAC operation
Description
Rugged, cost-effective and easy-to-install multisegment indicators Illuminated segments provide easy-to-see operator guidance and indication of equipment status Displays up to 5 colors Compact devices are completely self-contained — no controller needed Immune to ambient light, EMI and RFI interference Bimodal input 18 to 30 VDC or 21 to 27 VAC operation

Suppliers

Company
Product
Description
Supplier Links
Tower Light, TL30F, 3 Color Indicator, Std. Brightness, BiModal NPN/PNP, IP65 - 70167984 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tower Light, TL30F, 3 Color Indicator, Std. Brightness, BiModal NPN/PNP, IP65
70167984
Tower Light, TL30F, 3 Color Indicator, Std. Brightness, BiModal NPN/PNP, IP65 70167984
Rugged, cost-effective and easy-to-install multisegment indicators Illuminated segments provide easy-to-see operator guidance and indication of equipment status Displays up to 5 colors Compact devices are completely self-contained — no controller needed Immune to ambient light, EMI and RFI interference Bimodal input 18 to 30 VDC or 21 to 27 VAC operation

  • Rugged, cost-effective and easy-to-install multisegment indicators
  • Illuminated segments provide easy-to-see operator guidance and indication of equipment status
  • Displays up to 5 colors
  • Compact devices are completely self-contained — no controller needed
  • Immune to ambient light, EMI and RFI interference
  • Bimodal input
  • 18 to 30 VDC or 21 to 27 VAC operation
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Warning Lights
Product Number 70167984
Product Name Tower Light, TL30F, 3 Color Indicator, Std. Brightness, BiModal NPN/PNP, IP65
Color Red; Yellow; Green
Unlock Full Specs
to access all available technical data

Similar Products

Metal Horn with LED Beacon 240V AC - 855HM-CGMA20DL3 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
Color Green
View Details
131ST and 131DST Starfire® Strobe Warning Lights - 131ST-240B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe
Features Outdoor Rated
Agency Approvals UL; ULC; CSA,UL,cUL
View Details
Sounder Beacons - 100972 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
Color Red; Red
View Details
Industrial Strobe Siren -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details