Banner Engineering Corp. T8 Series Ez-Light Banner Engineering T8LXXWPQP

Description
T8 Series EZ-LIGHT: 1-Color General Purpose Indica; Voltage: 10-30V dc; Housing: Polycarbonate; IP67; Input: PNP; Colors: White; 150 mm (6 in) PVC Pigtail
Description
T8 Series EZ-LIGHT: 1-Color General Purpose Indica; Voltage: 10-30V dc; Housing: Polycarbonate; IP67; Input: PNP; Colors: White; 150 mm (6 in) PVC Pigtail

Suppliers

Company
Product
Description
Supplier Links
T8 Series Ez-Light Banner Engineering - 51M6696 - Newark, An Avnet Company
Chicago, IL, United States
T8 Series Ez-Light Banner Engineering
51M6696
T8 Series Ez-Light Banner Engineering 51M6696
T8 Series EZ-LIGHT: 1-Color General Purpose Indica; Voltage: 10-30V dc; Housing: Polycarbonate; IP67; Input: PNP; Colors: White; 150 mm (6 in) PVC Pigtail

T8 Series EZ-LIGHT: 1-Color General Purpose Indica; Voltage: 10-30V dc; Housing: Polycarbonate; IP67; Input: PNP; Colors: White; 150 mm (6 in) PVC Pigtail

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 51M6696
Product Name T8 Series Ez-Light Banner Engineering
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 35 degrees
View Details