Banner Engineering Corp. T8 Series Ez-Light Banner Engineering T8LGBXNQP

Description
T8 Series EZ-LIGHT: 2-Color General Purpose Indica; Voltage: 10-30V dc; Housing: Polycarbonate; IP67; Input: NPN; Colors: Green Blue; 150 mm (6 in) PVC Pigtail
Description
T8 Series EZ-LIGHT: 2-Color General Purpose Indica; Voltage: 10-30V dc; Housing: Polycarbonate; IP67; Input: NPN; Colors: Green Blue; 150 mm (6 in) PVC Pigtail

Suppliers

Company
Product
Description
Supplier Links
T8 Series Ez-Light Banner Engineering - 51M6667 - Newark, An Avnet Company
Chicago, IL, United States
T8 Series Ez-Light Banner Engineering
51M6667
T8 Series Ez-Light Banner Engineering 51M6667
T8 Series EZ-LIGHT: 2-Color General Purpose Indica; Voltage: 10-30V dc; Housing: Polycarbonate; IP67; Input: NPN; Colors: Green Blue; 150 mm (6 in) PVC Pigtail

T8 Series EZ-LIGHT: 2-Color General Purpose Indica; Voltage: 10-30V dc; Housing: Polycarbonate; IP67; Input: NPN; Colors: Green Blue; 150 mm (6 in) PVC Pigtail

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 51M6667
Product Name T8 Series Ez-Light Banner Engineering
LED Type Green; Blue; Green Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Circular high-brightness LED lamp - SLI-560DT - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Orange; Transparent Colorless
Peak Wavelength 611 nm (6110 Å)
View Details
3 suppliers