Banner Engineering Corp. T8 Series Ez-Light Banner Engineering T8LBRXPQP

Description
T8 Series EZ-LIGHT: 2-Color General Purpose Indica; Voltage: 10-30V dc; Housing: Polycarbonate; IP67; Input: PNP; Colors: Blue Red; 150 mm (6 in) PVC Pigtail
Description
T8 Series EZ-LIGHT: 2-Color General Purpose Indica; Voltage: 10-30V dc; Housing: Polycarbonate; IP67; Input: PNP; Colors: Blue Red; 150 mm (6 in) PVC Pigtail

Suppliers

Company
Product
Description
Supplier Links
T8 Series Ez-Light Banner Engineering - 51M6666 - Newark, An Avnet Company
Chicago, IL, United States
T8 Series Ez-Light Banner Engineering
51M6666
T8 Series Ez-Light Banner Engineering 51M6666
T8 Series EZ-LIGHT: 2-Color General Purpose Indica; Voltage: 10-30V dc; Housing: Polycarbonate; IP67; Input: PNP; Colors: Blue Red; 150 mm (6 in) PVC Pigtail

T8 Series EZ-LIGHT: 2-Color General Purpose Indica; Voltage: 10-30V dc; Housing: Polycarbonate; IP67; Input: PNP; Colors: Blue Red; 150 mm (6 in) PVC Pigtail

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 51M6666
Product Name T8 Series Ez-Light Banner Engineering
LED Type Red; Blue; Blue Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736256 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
OSLON® SSL 150 White LED - GW CSHPM1.PM - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 3000 to 6500 K
Viewing Angle 150 degrees
View Details
LED Color Lighting - 516-4334-2-ND - DigiKey
Specs
LED Package: 1414 (3535 Metric)
LED Type Red
Peak Wavelength 655 nm (6550 Å)
View Details
2 suppliers