Banner Engineering Corp. T8 Series Ez-Light Banner Engineering T8LBRXNQP

Description
T8 Series EZ-LIGHT: 2-Color General Purpose Indica; Voltage: 10-30V dc; Housing: Polycarbonate; IP67; Input: NPN; Colors: Blue Red; 150 mm (6 in) PVC Pigtail
Description
T8 Series EZ-LIGHT: 2-Color General Purpose Indica; Voltage: 10-30V dc; Housing: Polycarbonate; IP67; Input: NPN; Colors: Blue Red; 150 mm (6 in) PVC Pigtail

Suppliers

Company
Product
Description
Supplier Links
T8 Series Ez-Light Banner Engineering - 51M6664 - Newark, An Avnet Company
Chicago, IL, United States
T8 Series Ez-Light Banner Engineering
51M6664
T8 Series Ez-Light Banner Engineering 51M6664
T8 Series EZ-LIGHT: 2-Color General Purpose Indica; Voltage: 10-30V dc; Housing: Polycarbonate; IP67; Input: NPN; Colors: Blue Red; 150 mm (6 in) PVC Pigtail

T8 Series EZ-LIGHT: 2-Color General Purpose Indica; Voltage: 10-30V dc; Housing: Polycarbonate; IP67; Input: NPN; Colors: Blue Red; 150 mm (6 in) PVC Pigtail

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 51M6664
Product Name T8 Series Ez-Light Banner Engineering
LED Type Red; Blue; Blue Red
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169860 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 130 degrees
View Details
LED Indication - Discrete - 516-ALMD-CM1F-34002TR-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Green
Peak Wavelength 516 nm (5160 Å)
View Details
3 suppliers