Banner Engineering Corp. Circular Cable Assemblies SXA-815D

Description
Cable Assembly 15.00' (4.57m)
Request a Quote Datasheet
Description
Cable Assembly 15.00' (4.57m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 2170-SXA-815D-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
2170-SXA-815D-ND
Circular Cable Assemblies 2170-SXA-815D-ND
Cable Assembly 15.00' (4.57m)

Cable Assembly 15.00' (4.57m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - SXA-815D - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
SXA-815D
Cable Assemblies - Circular Cable Assemblies SXA-815D
CBL CIRC 8POS FMALE TO WIRE 15'

CBL CIRC 8POS FMALE TO WIRE 15'

Supplier's Site
Sensor Cord, 8P, M12 Rcpt-Free End, 5M; Connector Type A Banner Engineering - 04AJ7523 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 8P, M12 Rcpt-Free End, 5M; Connector Type A Banner Engineering
04AJ7523
Sensor Cord, 8P, M12 Rcpt-Free End, 5M; Connector Type A Banner Engineering 04AJ7523
SENSOR CORD, 8P, M12 RCPT-FREE END, 5M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:5m; Cable Length - Imperial:15ft; Product Range:- RoHS Compliant: Yes

SENSOR CORD, 8P, M12 RCPT-FREE END, 5M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:5m; Cable Length - Imperial:15ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2170-SXA-815D-ND SXA-815D 04AJ7523
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cord, 8P, M12 Rcpt-Free End, 5M; Connector Type A Banner Engineering
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Encoder cable - NEBM-M12G8-E-7.5-N-R3G8 - Festo Corporation
Specs
Cable Length 24.61 ft (75 dm)
Connector Type RJ-45; M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
System cable - 706-3340/401-700 - WAGO
Specs
Application Instrumentation and Control
View Details
Male BNC Breakout to XR Mini-Hooks - 1010XR - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
Cable Assemblies - Power, Line Cables and Extension Cords - 70401020244 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 8 ft (24.38 dm)
Rated Temperature -15 to 60 C (5 to 140 F)
View Details