Banner Engineering Corp. Safety Laser Scanner, 5.5M, 24V, 12/8Pin; Sensor Output Banner Engineering SX5-M10

Description
SAFETY LASER SCANNER, 5.5M, 24V, 12/8PIN; Sensor Output:Current; Sensing Range Max:5.5m; Supply Voltage DC Min:19.2VDC; Supply Voltage DC Max:28.8VDC; Output Current:250mA; Product Range:SX5 Series RoHS Compliant: Yes
Datasheet
Description
SAFETY LASER SCANNER, 5.5M, 24V, 12/8PIN; Sensor Output:Current; Sensing Range Max:5.5m; Supply Voltage DC Min:19.2VDC; Supply Voltage DC Max:28.8VDC; Output Current:250mA; Product Range:SX5 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Laser Scanner, 5.5M, 24V, 12/8Pin; Sensor Output Banner Engineering - 31AJ3864 - Newark, An Avnet Company
Chicago, IL, United States
Safety Laser Scanner, 5.5M, 24V, 12/8Pin; Sensor Output Banner Engineering
31AJ3864
Safety Laser Scanner, 5.5M, 24V, 12/8Pin; Sensor Output Banner Engineering 31AJ3864
SAFETY LASER SCANNER, 5.5M, 24V, 12/8PIN; Sensor Output:Current; Sensing Range Max:5.5m; Supply Voltage DC Min:19.2VDC; Supply Voltage DC Max:28.8VDC; Output Current:250mA; Product Range:SX5 Series RoHS Compliant: Yes

SAFETY LASER SCANNER, 5.5M, 24V, 12/8PIN; Sensor Output:Current; Sensing Range Max:5.5m; Supply Voltage DC Min:19.2VDC; Supply Voltage DC Max:28.8VDC; Output Current:250mA; Product Range:SX5 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 31AJ3864
Product Name Safety Laser Scanner, 5.5M, 24V, 12/8Pin; Sensor Output Banner Engineering
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1220LLHLX-T - 1010949-A1220LLHLX-T - Win Source Electronics
Specs
Sensor Type Magnetic
Applications Industrial; Consumer
Package / Mounting SOT-23W
View Details
4 suppliers
Temperature sensors & Assembly - Temperature sensors digital - SMT172-Die - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
MFS02 on PCB (standard) - MFS02.PSTD.0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting Solder contacts
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details