Banner Engineering Corp. Photoelectric, Industrial SMA30PEL

Description
Through-Beam Optical Sensor 492.13' (150m)
Request a Quote Datasheet
Description
Through-Beam Optical Sensor 492.13' (150m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-SMA30PEL-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-SMA30PEL-ND
Photoelectric, Industrial 2170-SMA30PEL-ND
Through-Beam Optical Sensor 492.13' (150m)

Through-Beam Optical Sensor 492.13' (150m)

Buy Now Datasheet
Photoelectric - 10659 - Radwell International
Willingboro, NJ, United States
Photoelectric
10659
Photoelectric 10659
PHOTO ELECTRIC SENSOR, SM30 SERIES EMITTER FREQUENCY, A PBT POLYESTER, RANGE 150M, INPUT 10-30VDC / 12 TO 240VAC, OUTPUT NOT APPLICABLE, NO OUTPUTS, 2M 6.5FT CABLE. FREE 2 YEAR RADWELL WARRANTY

PHOTO ELECTRIC SENSOR, SM30 SERIES EMITTER FREQUENCY, A PBT POLYESTER, RANGE 150M, INPUT 10-30VDC / 12 TO 240VAC, OUTPUT NOT APPLICABLE, NO OUTPUTS, 2M 6.5FT CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
BANNER ENGINEERING Sensors & Switches SMA30PEL

BANNER ENGINEERING Sensors & Switches SMA30PEL

Supplier's Site
Sensor, Photo, Opposed, 200M; Sensor Output Banner Engineering - 21H8589 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Photo, Opposed, 200M; Sensor Output Banner Engineering
21H8589
Sensor, Photo, Opposed, 200M; Sensor Output Banner Engineering 21H8589
SENSOR, PHOTO, OPPOSED, 200M; Sensor Output:-; Sensing Range Max:200m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:-; Product Range:SM30 Series RoHS Compliant: Yes

SENSOR, PHOTO, OPPOSED, 200M; Sensor Output:-; Sensing Range Max:200m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:-; Product Range:SM30 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors
Product Number 2170-SMA30PEL-ND 10659 21H8589
Product Name Photoelectric, Industrial Photoelectric Sensor, Photo, Opposed, 200M; Sensor Output Banner Engineering
Operation Distance 5906 inch (150001 mm) 7874 inch (200000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric, Industrial - 1882-1028163-ND - DigiKey
Specs
Operating Temperature -40 to 140 F (-40 to 60 C)
Optical Technology Type Through Beam
Beam Type Visible
View Details
Through-Beam Photoelectric Sensor - PT18M10MPSC - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 394 inch (10000 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
RightSight Photosensor - 42EF-G1MPA-A2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Width 5.95 inch (151 mm)
View Details