PHOTOELECTRIC SENSOR, 30M, NPN/PNP; Sensing Range Max:30m; Sensing Method:Receiver; Sensor Output:NPN / PNP; Product Range:VALU-BEAM Series; Connection Method:3 Pin Mini Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30VRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 22H0040 |
| Product Name | Photoelectric Sensor, 30M, Npn/pnp; Sensing Range Max Banner Engineering |
| Operation Distance | 1181 inch (30000 mm) |