PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:30m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:SM91EN/RN Series; Sensing Mode:Opposed; Sensor Input:Optical RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 22H0034 |
| Product Name | Photoelectric Sensor; Sensor Output Banner Engineering |
| Operation Distance | 1181 inch (30000 mm) |