Banner Engineering Corp. Photoelectric Sensor; Sensor Output Banner Engineering SM91EANQD

Description
PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:30m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:SM91EN/RN Series; Sensing Mode:Opposed; Sensor Input:Optical RoHS Compliant: Yes
Datasheet
Description
PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:30m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:SM91EN/RN Series; Sensing Mode:Opposed; Sensor Input:Optical RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Sensor; Sensor Output Banner Engineering - 22H0021 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor; Sensor Output Banner Engineering
22H0021
Photoelectric Sensor; Sensor Output Banner Engineering 22H0021
PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:30m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:SM91EN/RN Series; Sensing Mode:Opposed; Sensor Input:Optical RoHS Compliant: Yes

PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:30m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:SM91EN/RN Series; Sensing Mode:Opposed; Sensor Input:Optical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Photoelectric Sensors
Product Number 22H0021
Product Name Photoelectric Sensor; Sensor Output Banner Engineering
Operation Distance 1181 inch (30000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2667786 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Block
Operating Temperature -22 F (-30 C)
Power Requirements DC Powered
View Details
EE-SX3088/EE-SX4088 Photomicrosensor (Transmissive) - EE-SX4088 - Aratas America LLC
Specs
Operation Distance 0.1339 inch (3.4 mm)
View Details
2 suppliers
18 mm Plastic DC Photoelectric Sensor - S4301 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 3.94 inch (100 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Photoelectric - 373742 - Radwell International
Allen-Bradley / Rockwell Automation
View Details