Banner Engineering Corp. Photoelectric, Industrial SM912LVQD

Description
VALU-BEAM: RETRO; RANGE: 0.15 -
Request a Quote Datasheet
Description
VALU-BEAM: RETRO; RANGE: 0.15 -
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-SM912LVQD-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-SM912LVQD-ND
Photoelectric, Industrial 2170-SM912LVQD-ND
VALU-BEAM: RETRO; RANGE: 0.15 -

VALU-BEAM: RETRO; RANGE: 0.15 -

Buy Now Datasheet
SENSOR, PHOTOELECTRIC, VALU-BEAM RETRO - 70167343 - Allied Electronics, Inc.
Fort Worth, TX, USA
SENSOR, PHOTOELECTRIC, VALU-BEAM RETRO
70167343
SENSOR, PHOTOELECTRIC, VALU-BEAM RETRO 70167343
Banner Photoelectric Sensor. AC and DC powered sensors with solid-state outputs. All models have rear panel sensitivity adjustment and light/dark operate switch.

Banner Photoelectric Sensor. AC and DC powered sensors with solid-state outputs. All models have rear panel sensitivity adjustment and light/dark operate switch.

Supplier's Site
Sensor, Photo, 9M, Npn/pnp; Sensor Output Banner Engineering - 22H0081 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Photo, 9M, Npn/pnp; Sensor Output Banner Engineering
22H0081
Sensor, Photo, 9M, Npn/pnp; Sensor Output Banner Engineering 22H0081
SENSOR, PHOTO, 9M, NPN/PNP; Sensor Output:NPN / PNP; Sensing Range Max:9m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:250mA; Product Range:SM912 Series; Sensing Mode:Retroreflective RoHS Compliant: Yes

SENSOR, PHOTO, 9M, NPN/PNP; Sensor Output:NPN / PNP; Sensing Range Max:9m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:250mA; Product Range:SM912 Series; Sensing Mode:Retroreflective RoHS Compliant: Yes

Supplier's Site Datasheet
Photoelectric - 10654 - Radwell International
Willingboro, NJ, United States
Photoelectric
10654
Photoelectric 10654
PHOTOELECTRIC SENSOR, VALU-BEAM: RETRO, RANGE: 0.15 - .9 M, INPUT: 10-30V DC, OUTPUT: BIPOLAR: 1 NPN, 1 PNP, QUICK-DISCONNECT CONNECTOR, 25336. FREE 2 YEAR RADWELL WARRANTY

PHOTOELECTRIC SENSOR, VALU-BEAM: RETRO, RANGE: 0.15 - .9 M, INPUT: 10-30V DC, OUTPUT: BIPOLAR: 1 NPN, 1 PNP, QUICK-DISCONNECT CONNECTOR, 25336. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
BANNER ENGINEERING Sensors & Switches SM912LVQD

BANNER ENGINEERING Sensors & Switches SM912LVQD

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors
Product Number 2170-SM912LVQD-ND 70167343 22H0081 10654
Product Name Photoelectric, Industrial SENSOR, PHOTOELECTRIC, VALU-BEAM RETRO Sensor, Photo, 9M, Npn/pnp; Sensor Output Banner Engineering Photoelectric
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data