PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:9m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:250mA; Product Range:SM912 Series; Sensing Mode:Retroreflective
PHOTOELECTRIC SENSOR, VALU-BEAM: RETRO, RANGE: 0.15 - 9 M, INPUT: 10-30 VDC, OUTPUT, BIPOLAR: 1 NPN; 1 PNP, 2 M (6.5 FT) CABLE, (25171). FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches SM912LV
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 22H0074 | 10639 |
| Product Name | Photoelectric Sensor; Sensor Output Banner Engineering | Photoelectric |
| Body Shape | Rectangular |