Banner Engineering Corp. Photoelectric Sensor; Sensor Output Banner Engineering SM512DB

Description
PHOTOELECTRIC SENSOR; Sensor Output:NPN; Sensing Range Max:8"; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:250mA; Product Range:-; Sensing Mode:Diffuse; Sensor Input:Optical; Supply Voltage Max:30VDC
Datasheet
Description
PHOTOELECTRIC SENSOR; Sensor Output:NPN; Sensing Range Max:8"; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:250mA; Product Range:-; Sensing Mode:Diffuse; Sensor Input:Optical; Supply Voltage Max:30VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Sensor; Sensor Output Banner Engineering - 21H9990 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor; Sensor Output Banner Engineering
21H9990
Photoelectric Sensor; Sensor Output Banner Engineering 21H9990
PHOTOELECTRIC SENSOR; Sensor Output:NPN; Sensing Range Max:8"; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:250mA; Product Range:-; Sensing Mode:Diffuse; Sensor Input:Optical; Supply Voltage Max:30VDC

PHOTOELECTRIC SENSOR; Sensor Output:NPN; Sensing Range Max:8"; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:250mA; Product Range:-; Sensing Mode:Diffuse; Sensor Input:Optical; Supply Voltage Max:30VDC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Photoelectric Sensors
Product Number 21H9990
Product Name Photoelectric Sensor; Sensor Output Banner Engineering
Operation Distance 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Stainless Steel, DC - S4080 - Fargo Controls, Inc.
Specs
Body Shape Cylindrical
Operation Distance 591 inch (15000 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Photoelectric - 10021379 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Photoelectric, Industrial - 1882-1010985-ND - DigiKey
Specs
Operating Temperature -13 to 131 F (-25 to 55 C)
Optical Technology Type Through Beam
Beam Type Infrared
View Details