Banner Engineering Corp. Sensors, Transducers - Optical Sensors - Photoelectric, Industrial SM30PEL-35548

Description
Win Source Part Number: 988477-SM30PEL-35548 Category: Sensors, Transducers>Optical Sensors - Photoelectric, Industrial Series: SM30 Package: Box Ingress Protection: IP67, NEMA 6P Response Time: 10ms Standard Package: 1 Cable Length: 78.74" (2m) Sensing Method: Through-Beam Sensing Distance: 492.13' (150m) Connection Method: Cable Light Source: Infrared (880nm) Voltage - Supply: 10V ~ 30V Temperature Range - Operating: -40°C ~ 70°C Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Mfr: Banner Engineering Corporation Other Names: 35548,2170-SM30PEL-3 5548
Request a Quote
Description
Win Source Part Number: 988477-SM30PEL-35548 Category: Sensors, Transducers>Optical Sensors - Photoelectric, Industrial Series: SM30 Package: Box Ingress Protection: IP67, NEMA 6P Response Time: 10ms Standard Package: 1 Cable Length: 78.74" (2m) Sensing Method: Through-Beam Sensing Distance: 492.13' (150m) Connection Method: Cable Light Source: Infrared (880nm) Voltage - Supply: 10V ~ 30V Temperature Range - Operating: -40°C ~ 70°C Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Mfr: Banner Engineering Corporation Other Names: 35548,2170-SM30PEL-3 5548
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Photoelectric, Industrial - 988477-SM30PEL-35548 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Photoelectric, Industrial
988477-SM30PEL-35548
Sensors, Transducers - Optical Sensors - Photoelectric, Industrial 988477-SM30PEL-35548
Win Source Part Number: 988477-SM30PEL-35548 Category: Sensors, Transducers>Optical Sensors - Photoelectric, Industrial Series: SM30 Package: Box Ingress Protection: IP67, NEMA 6P Response Time: 10ms Standard Package: 1 Cable Length: 78.74" (2m) Sensing Method: Through-Beam Sensing Distance: 492.13' (150m) Connection Method: Cable Light Source: Infrared (880nm) Voltage - Supply: 10V ~ 30V Temperature Range - Operating: -40°C ~ 70°C Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Mfr: Banner Engineering Corporation Other Names: 35548,2170-SM30PEL-3 5548

Win Source Part Number: 988477-SM30PEL-35548
Category: Sensors, Transducers>Optical Sensors - Photoelectric, Industrial
Series: SM30
Package: Box
Ingress Protection: IP67, NEMA 6P
Response Time: 10ms
Standard Package: 1
Cable Length: 78.74" (2m)
Sensing Method: Through-Beam
Sensing Distance: 492.13' (150m)
Connection Method: Cable
Light Source: Infrared (880nm)
Voltage - Supply: 10V ~ 30V
Temperature Range - Operating: -40°C ~ 70°C
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Mfr: Banner Engineering Corporation
Other Names: 35548,2170-SM30PEL-35548

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 988477-SM30PEL-35548
Product Name Sensors, Transducers - Optical Sensors - Photoelectric, Industrial
Operating Temperature -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - CYONS1001U-LBXC - 867919-CYONS1001U-LBXC - Win Source Electronics
Specs
Sensor Type Light Sensor
Package / Mounting 42-PQFN (8.3x8.3)
Operating Temperature 5 to 45 C (41 to 113 F)
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-Die - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
Optical Weld. Temperature Sensor FC 1565 - 1-FS63WTS-ARM/1565 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature & Humidity Sensor ICs - 533849 - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature 0 to 50 C (32 to 122 F)
View Details