Banner Engineering Corp. Cable Gland, Plastic, 3Mm-8Mm; Thread Size Imperial Banner Engineering SI-QS-CGM16

Description
CABLE GLAND, PLASTIC, 3MM-8MM; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:3mm; Cable Diameter Max:8mm; Cable Gland Material:Plastic; Gland Colour:-; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, PLASTIC, 3MM-8MM; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:3mm; Cable Diameter Max:8mm; Cable Gland Material:Plastic; Gland Colour:-; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Plastic, 3Mm-8Mm; Thread Size Imperial Banner Engineering - 21H7973 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Plastic, 3Mm-8Mm; Thread Size Imperial Banner Engineering
21H7973
Cable Gland, Plastic, 3Mm-8Mm; Thread Size Imperial Banner Engineering 21H7973
CABLE GLAND, PLASTIC, 3MM-8MM; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:3mm; Cable Diameter Max:8mm; Cable Gland Material:Plastic; Gland Colour:-; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: Yes

CABLE GLAND, PLASTIC, 3MM-8MM; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:3mm; Cable Diameter Max:8mm; Cable Gland Material:Plastic; Gland Colour:-; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 21H7973
Product Name Cable Gland, Plastic, 3Mm-8Mm; Thread Size Imperial Banner Engineering
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm43) - PS4T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
IP68 Metal Cable Gland - AGM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.2362 to 1.97 inch (6 to 50 mm)
View Details
Multi-hole Split Compression Seal Fitting - SPGA - Conax Technologies
Specs
Application Probes
View Details
Cable Glands - 2101345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide 66
Opening Diameter 0.4331 to 0.6693 inch (11 to 17 mm)
View Details