Banner Engineering Corp. Limit Switch, Dpst-Nc, 120V, 6A; Contact Configuration Banner Engineering SI-LS83LA18E

Description
LIMIT SWITCH, DPST-NC, 120V, 6A; Contact Configuration:-; Contact Current AC Max:6A; Contact Voltage AC Max:120V; Operating Force Max:1N-m; Product Range:SI-LS83 Series; Contact Current DC Max:550mA; Contact Voltage DC Max:120V RoHS Compliant: Yes
Datasheet
Description
LIMIT SWITCH, DPST-NC, 120V, 6A; Contact Configuration:-; Contact Current AC Max:6A; Contact Voltage AC Max:120V; Operating Force Max:1N-m; Product Range:SI-LS83 Series; Contact Current DC Max:550mA; Contact Voltage DC Max:120V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Switch, Dpst-Nc, 120V, 6A; Contact Configuration Banner Engineering - 47Y8347 - Newark, An Avnet Company
Chicago, IL, United States
Limit Switch, Dpst-Nc, 120V, 6A; Contact Configuration Banner Engineering
47Y8347
Limit Switch, Dpst-Nc, 120V, 6A; Contact Configuration Banner Engineering 47Y8347
LIMIT SWITCH, DPST-NC, 120V, 6A; Contact Configuration:-; Contact Current AC Max:6A; Contact Voltage AC Max:120V; Operating Force Max:1N-m; Product Range:SI-LS83 Series; Contact Current DC Max:550mA; Contact Voltage DC Max:120V RoHS Compliant: Yes

LIMIT SWITCH, DPST-NC, 120V, 6A; Contact Configuration:-; Contact Current AC Max:6A; Contact Voltage AC Max:120V; Operating Force Max:1N-m; Product Range:SI-LS83 Series; Contact Current DC Max:550mA; Contact Voltage DC Max:120V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Limit Switches
Product Number 47Y8347
Product Name Limit Switch, Dpst-Nc, 120V, 6A; Contact Configuration Banner Engineering
Maximum Current Rating 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Module/Housing - 67689907 - Radwell International
Specs
Device Type Linear Limit Switch
View Details
Limit Switches - 136256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Linear Limit Switch
Normal State Normally Open; Normally Closed
Switch Configuration 1 NO/1 NC
View Details