Banner Engineering Corp. Limit Switch, Spst-No/nc, 120V, 6A; Limit Switch Actuator Banner Engineering SI-LS31RC10D

Description
LIMIT SWITCH, SPST-NO/NC, 120V, 6A; Limit Switch Actuator:Roller Plunger; Contact Configuration:-; Contact Current AC Max:6A; Contact Voltage AC Max:120V; Operating Force Max:1.3N-m; Product Range:SI-LS31 Series RoHS Compliant: Yes
Description
LIMIT SWITCH, SPST-NO/NC, 120V, 6A; Limit Switch Actuator:Roller Plunger; Contact Configuration:-; Contact Current AC Max:6A; Contact Voltage AC Max:120V; Operating Force Max:1.3N-m; Product Range:SI-LS31 Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Limit Switch, part number 47Y8343, is a safety limit switch designed for interlocking and position monitoring applications. It features a single pole, single throw (SPST) configuration with normally open (NO) and normally closed (NC) contacts, rated for 120V and 6A. The switch is part of the SI-LS31 series and is compliant with RoHS standards. This switch utilizes a roller plunger actuator and is constructed with an IP65-rated glass-reinforced thermoplastic housing, ensuring durability and resistance to dust and water ingress. The actuator head can be rotated in 90° increments, allowing for flexible installation. The positive opening safety contacts are designed to operate independently of springs, enhancing reliability in safety applications. Typical applications include monitoring the position of gates, doors, and barriers in safety fencing systems. The switch is suitable for both safety and non-safety interlocking, and when used with appropriate controllers, it can achieve safety category 4 as per ISO 13849-1 standards.

Datasheet Summary
Powered by GS/AI

The Limit Switch, part number 47Y8343, is a safety limit switch designed for interlocking and position monitoring applications. It features a single pole, single throw (SPST) configuration with normally open (NO) and normally closed (NC) contacts, rated for 120V and 6A. The switch is part of the SI-LS31 series and is compliant with RoHS standards. This switch utilizes a roller plunger actuator and is constructed with an IP65-rated glass-reinforced thermoplastic housing, ensuring durability and resistance to dust and water ingress. The actuator head can be rotated in 90° increments, allowing for flexible installation. The positive opening safety contacts are designed to operate independently of springs, enhancing reliability in safety applications. Typical applications include monitoring the position of gates, doors, and barriers in safety fencing systems. The switch is suitable for both safety and non-safety interlocking, and when used with appropriate controllers, it can achieve safety category 4 as per ISO 13849-1 standards.

Suppliers

Company
Product
Description
Supplier Links
Limit Switch, Spst-No/nc, 120V, 6A; Limit Switch Actuator Banner Engineering - 47Y8343 - Newark, An Avnet Company
Chicago, IL, United States
Limit Switch, Spst-No/nc, 120V, 6A; Limit Switch Actuator Banner Engineering
47Y8343
Limit Switch, Spst-No/nc, 120V, 6A; Limit Switch Actuator Banner Engineering 47Y8343
LIMIT SWITCH, SPST-NO/NC, 120V, 6A; Limit Switch Actuator:Roller Plunger; Contact Configuration:-; Contact Current AC Max:6A; Contact Voltage AC Max:120V; Operating Force Max:1.3N-m; Product Range:SI-LS31 Series RoHS Compliant: Yes

LIMIT SWITCH, SPST-NO/NC, 120V, 6A; Limit Switch Actuator:Roller Plunger; Contact Configuration:-; Contact Current AC Max:6A; Contact Voltage AC Max:120V; Operating Force Max:1.3N-m; Product Range:SI-LS31 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Limit Switches
Product Number 47Y8343
Product Name Limit Switch, Spst-No/nc, 120V, 6A; Limit Switch Actuator Banner Engineering
Maximum Current Rating 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Limit switch attachment - DAPZ-SB-M-250AC-DR-AR - Festo Corporation
Specs
Device Type Rotary Limit Switch; Linear Limit Switch
Operating Temp -20 to 70 C (-4 to 158 F)
Maximum Current Rating 1.00E-3 to 5 amps
View Details
Limit Switches - 1533965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal State Normally Open; Normally Closed
Switch Configuration Double Pole, Single Throw (DPST); DPST
Certifications / Approvals RoHS Compliant
View Details