Banner Engineering Corp. Limit Switch, Dpst-Nc, 120V, 3A; Limit Switch Actuator Banner Engineering SI-LS31PBE

Description
LIMIT SWITCH, DPST-NC, 120V, 3A; Limit Switch Actuator:Plunger; Contact Configuration:-; Contact Current AC Max:3A; Contact Voltage AC Max:120V; Operating Force Max:0.6N-m; Product Range:SI-LS31 Series; Contact Current DC Max:550mA RoHS Compliant: Yes
Datasheet
Description
LIMIT SWITCH, DPST-NC, 120V, 3A; Limit Switch Actuator:Plunger; Contact Configuration:-; Contact Current AC Max:3A; Contact Voltage AC Max:120V; Operating Force Max:0.6N-m; Product Range:SI-LS31 Series; Contact Current DC Max:550mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Switch, Dpst-Nc, 120V, 3A; Limit Switch Actuator Banner Engineering - 47Y8341 - Newark, An Avnet Company
Chicago, IL, United States
Limit Switch, Dpst-Nc, 120V, 3A; Limit Switch Actuator Banner Engineering
47Y8341
Limit Switch, Dpst-Nc, 120V, 3A; Limit Switch Actuator Banner Engineering 47Y8341
LIMIT SWITCH, DPST-NC, 120V, 3A; Limit Switch Actuator:Plunger; Contact Configuration:-; Contact Current AC Max:3A; Contact Voltage AC Max:120V; Operating Force Max:0.6N-m; Product Range:SI-LS31 Series; Contact Current DC Max:550mA RoHS Compliant: Yes

LIMIT SWITCH, DPST-NC, 120V, 3A; Limit Switch Actuator:Plunger; Contact Configuration:-; Contact Current AC Max:3A; Contact Voltage AC Max:120V; Operating Force Max:0.6N-m; Product Range:SI-LS31 Series; Contact Current DC Max:550mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Limit Switches
Product Number 47Y8341
Product Name Limit Switch, Dpst-Nc, 120V, 3A; Limit Switch Actuator Banner Engineering
Maximum Current Rating 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Limit switch attachment - DAPZ-SB-M-250AC-DR-AR - Festo Corporation
Specs
Device Type Rotary Limit Switch; Linear Limit Switch
Operating Temp -20 to 70 C (-4 to 158 F)
Maximum Current Rating 1.00E-3 to 5 amps
View Details
Limit Switches - 1797561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Linear Limit Switch
Normal State Normally Open; Normally Closed
Switch Configuration 1 NO/2 NC
View Details