Banner Engineering Corp. Signal Converter, 4-Ch, Digital, 30Vdc; Signal Conditioner Input Banner Engineering R90C-4K-MQ

Description
SIGNAL CONVERTER, 4-CH, DIGITAL, 30VDC; Signal Conditioner Input:Digital; Signal Conditioner Output:Digital; No. of Output Channels:4Channels; Accuracy %:-; Output Accuracy:-; Supply Voltage:30VDC; No. of Channels:4 Channel RoHS Compliant: Yes
Datasheet
Description
SIGNAL CONVERTER, 4-CH, DIGITAL, 30VDC; Signal Conditioner Input:Digital; Signal Conditioner Output:Digital; No. of Output Channels:4Channels; Accuracy %:-; Output Accuracy:-; Supply Voltage:30VDC; No. of Channels:4 Channel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Converter, 4-Ch, Digital, 30Vdc; Signal Conditioner Input Banner Engineering - 30AK5466 - Newark, An Avnet Company
Chicago, IL, United States
Signal Converter, 4-Ch, Digital, 30Vdc; Signal Conditioner Input Banner Engineering
30AK5466
Signal Converter, 4-Ch, Digital, 30Vdc; Signal Conditioner Input Banner Engineering 30AK5466
SIGNAL CONVERTER, 4-CH, DIGITAL, 30VDC; Signal Conditioner Input:Digital; Signal Conditioner Output:Digital; No. of Output Channels:4Channels; Accuracy %:-; Output Accuracy:-; Supply Voltage:30VDC; No. of Channels:4 Channel RoHS Compliant: Yes

SIGNAL CONVERTER, 4-CH, DIGITAL, 30VDC; Signal Conditioner Input:Digital; Signal Conditioner Output:Digital; No. of Output Channels:4Channels; Accuracy %:-; Output Accuracy:-; Supply Voltage:30VDC; No. of Channels:4 Channel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 30AK5466
Product Name Signal Converter, 4-Ch, Digital, 30Vdc; Signal Conditioner Input Banner Engineering
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument - 721 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Mini Signal Amplifier SA-011-1500-V10-D2 - SA-011-1500-V10-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details