Banner Engineering Corp. Signal Converter, 4-Ch, Digital, 30Vdc; Signal Conditioner Input Banner Engineering R90C-4B21-KQ

Description
SIGNAL CONVERTER, 4-CH, DIGITAL, 30VDC; Signal Conditioner Input:Digital; Signal Conditioner Output:Digital; No. of Output Channels:4Channels; Accuracy %:-; Output Accuracy:-; Supply Voltage:30VDC; No. of Channels:4 Channel RoHS Compliant: Yes
Datasheet
Description
SIGNAL CONVERTER, 4-CH, DIGITAL, 30VDC; Signal Conditioner Input:Digital; Signal Conditioner Output:Digital; No. of Output Channels:4Channels; Accuracy %:-; Output Accuracy:-; Supply Voltage:30VDC; No. of Channels:4 Channel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Converter, 4-Ch, Digital, 30Vdc; Signal Conditioner Input Banner Engineering - 30AK5465 - Newark, An Avnet Company
Chicago, IL, United States
Signal Converter, 4-Ch, Digital, 30Vdc; Signal Conditioner Input Banner Engineering
30AK5465
Signal Converter, 4-Ch, Digital, 30Vdc; Signal Conditioner Input Banner Engineering 30AK5465
SIGNAL CONVERTER, 4-CH, DIGITAL, 30VDC; Signal Conditioner Input:Digital; Signal Conditioner Output:Digital; No. of Output Channels:4Channels; Accuracy %:-; Output Accuracy:-; Supply Voltage:30VDC; No. of Channels:4 Channel RoHS Compliant: Yes

SIGNAL CONVERTER, 4-CH, DIGITAL, 30VDC; Signal Conditioner Input:Digital; Signal Conditioner Output:Digital; No. of Output Channels:4Channels; Accuracy %:-; Output Accuracy:-; Supply Voltage:30VDC; No. of Channels:4 Channel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 30AK5465
Product Name Signal Converter, 4-Ch, Digital, 30Vdc; Signal Conditioner Input Banner Engineering
Unlock Full Specs
to access all available technical data

Similar Products

Universal, AC Carrier Strain Gage Signal Conditioners - 701 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
A20100 Repeater Power Supply | Space-saving 6 mm Enclosure - A20100 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)20 mA , 0 ... 10 V , 4 ... 20 mA
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details