Banner Engineering Corp. Signal Converter, 1-Ch, Voltage, 30Vdc; Signal Conditioner Input Banner Engineering R45C-KU-UQ

Description
SIGNAL CONVERTER, 1-CH, VOLTAGE, 30VDC; Signal Conditioner Input:Voltage; Signal Conditioner Output:Voltage; No. of Output Channels:1Channels; Accuracy %:0.5%; Output Accuracy:-; Supply Voltage:30VDC; No. of Channels:1 Channel RoHS Compliant: Yes
Datasheet
Description
SIGNAL CONVERTER, 1-CH, VOLTAGE, 30VDC; Signal Conditioner Input:Voltage; Signal Conditioner Output:Voltage; No. of Output Channels:1Channels; Accuracy %:0.5%; Output Accuracy:-; Supply Voltage:30VDC; No. of Channels:1 Channel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Converter, 1-Ch, Voltage, 30Vdc; Signal Conditioner Input Banner Engineering - 30AK5463 - Newark, An Avnet Company
Chicago, IL, United States
Signal Converter, 1-Ch, Voltage, 30Vdc; Signal Conditioner Input Banner Engineering
30AK5463
Signal Converter, 1-Ch, Voltage, 30Vdc; Signal Conditioner Input Banner Engineering 30AK5463
SIGNAL CONVERTER, 1-CH, VOLTAGE, 30VDC; Signal Conditioner Input:Voltage; Signal Conditioner Output:Voltage; No. of Output Channels:1Channels; Accuracy %:0.5%; Output Accuracy:-; Supply Voltage:30VDC; No. of Channels:1 Channel RoHS Compliant: Yes

SIGNAL CONVERTER, 1-CH, VOLTAGE, 30VDC; Signal Conditioner Input:Voltage; Signal Conditioner Output:Voltage; No. of Output Channels:1Channels; Accuracy %:0.5%; Output Accuracy:-; Supply Voltage:30VDC; No. of Channels:1 Channel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 30AK5463
Product Name Signal Converter, 1-Ch, Voltage, 30Vdc; Signal Conditioner Input Banner Engineering
Unlock Full Specs
to access all available technical data

Similar Products

DC Voltage Signal Conditioning Instruments - 733 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL510 Isolated Standard Signal Conditioner | Space-saving 6 mm Enclosure | Cost-optimized - BL510 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details