Banner Engineering Corp. Photoelectric, Industrial QS18VN6LPQ8

Description
"Retroreflective, Polarized Optical Sensor 137.795"" (3.5m) NPN - Dark-ON/Light-ON"
Request a Quote Datasheet
Description
"Retroreflective, Polarized Optical Sensor 137.795"" (3.5m) NPN - Dark-ON/Light-ON"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-QS18VN6LPQ8-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-QS18VN6LPQ8-ND
Photoelectric, Industrial 2170-QS18VN6LPQ8-ND
"Retroreflective, Polarized Optical Sensor 137.795"" (3.5m) NPN - Dark-ON/Light-ON"

"Retroreflective, Polarized Optical Sensor 137.795"" (3.5m) NPN - Dark-ON/Light-ON"

Buy Now Datasheet
Photoelectric Sensor, 3.5M, Npn; Sensing Range Max Banner Engineering - 21H6013 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor, 3.5M, Npn; Sensing Range Max Banner Engineering
21H6013
Photoelectric Sensor, 3.5M, Npn; Sensing Range Max Banner Engineering 21H6013
PHOTOELECTRIC SENSOR, 3.5M, NPN; Sensing Range Max:3.5m; Sensing Method:Retroreflecti ve; Sensor Output:NPN; Product Range:-; Connection Method:Euro Style Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

PHOTOELECTRIC SENSOR, 3.5M, NPN; Sensing Range Max:3.5m; Sensing Method:Retroreflective; Sensor Output:NPN; Product Range:-; Connection Method:Euro Style Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

Supplier's Site Datasheet
Photoelectric - 3187388 - Radwell International
Willingboro, NJ, United States
Photoelectric
3187388
Photoelectric 3187388
PHOTOELECTRIC SENSOR, QS18 SERIES, 10-30 VDC, 3.5 METER RANGE, DISCRETE, WORLD-BEAM, THERMOPLASTIC, 4 PINS, 0.6 MS RESPONSE TIME, (66451). FREE 2 YEAR RADWELL WARRANTY

PHOTOELECTRIC SENSOR, QS18 SERIES, 10-30 VDC, 3.5 METER RANGE, DISCRETE, WORLD-BEAM, THERMOPLASTIC, 4 PINS, 0.6 MS RESPONSE TIME, (66451). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
BANNER ENGINEERING Sensors & Switches QS18VN6LPQ8

BANNER ENGINEERING Sensors & Switches QS18VN6LPQ8

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors
Product Number 2170-QS18VN6LPQ8-ND 21H6013 3187388
Product Name Photoelectric, Industrial Photoelectric Sensor, 3.5M, Npn; Sensing Range Max Banner Engineering Photoelectric
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Photo-electric proximity switches - IFOD - M30 - IFOD 10-30-10/01P -  - Schmersal Inc.
Specs
Operating Temperature 23 to 158 F (-5 to 70 C)
Length 4.65 inch (118 mm)
Width 1.81 inch (46 mm)
View Details
Photoelectric, Industrial - 1882-1017888-ND - DigiKey
Specs
Operating Temperature -40 to 140 F (-40 to 60 C)
Beam Type Visible
View Details
2 suppliers
Retro-reflective sensor - O6P306 - ifm efector inc.
Specs
Body Shape Rectangular
Operating Temperature -13 to 176 F (-25 to 80 C)
Optical Technology Type Retroreflective
View Details
2 suppliers
Series 9000 GP Sensor - 42GRL-9000-QD3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Width 7.5 inch (191 mm)
View Details
2 suppliers