Banner Engineering Corp. Photoelectric, Industrial QS18VN6LLP

Description
Retroreflective, Polarized Optical Sensor 32.81' (10m) NPN - Dark-ON/Light-ON
Request a Quote Datasheet
Description
Retroreflective, Polarized Optical Sensor 32.81' (10m) NPN - Dark-ON/Light-ON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-QS18VN6LLP-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-QS18VN6LLP-ND
Photoelectric, Industrial 2170-QS18VN6LLP-ND
Retroreflective, Polarized Optical Sensor 32.81' (10m) NPN - Dark-ON/Light-ON

Retroreflective, Polarized Optical Sensor 32.81' (10m) NPN - Dark-ON/Light-ON

Buy Now Datasheet
Photoelectric - 3176790 - Radwell International
Willingboro, NJ, United States
Photoelectric
3176790
Photoelectric 3176790
PHOTOLECTRIC SENSOR, WORLD-BEAM QS18 LASER POLAR RETR,O, RANGE: 0.1 TO 10 M, INPUT: 10-30V DC, OUTPUT: COMPLEMENTARY SOLID STATE NPN, 2M CABLE, (73235). FREE 2 YEAR RADWELL WARRANTY

PHOTOLECTRIC SENSOR, WORLD-BEAM QS18 LASER POLAR RETR,O, RANGE: 0.1 TO 10 M, INPUT: 10-30V DC, OUTPUT: COMPLEMENTARY SOLID STATE NPN, 2M CABLE, (73235). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sensors, Photoelectric, 0M To 10M, Npn; Sensor Output Banner Engineering - 78K9075 - Newark, An Avnet Company
Chicago, IL, United States
Sensors, Photoelectric, 0M To 10M, Npn; Sensor Output Banner Engineering
78K9075
Sensors, Photoelectric, 0M To 10M, Npn; Sensor Output Banner Engineering 78K9075
SENSORS, PHOTOELECTRIC, 0M to 10M, NPN; Sensor Output:NPN; Sensing Range Max:10m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:QS18 Series; Contact Current Max:15mA; Sensing Range Min:0m RoHS Compliant: Yes

SENSORS, PHOTOELECTRIC, 0M to 10M, NPN; Sensor Output:NPN; Sensing Range Max:10m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:QS18 Series; Contact Current Max:15mA; Sensing Range Min:0m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors
Product Number 2170-QS18VN6LLP-ND 3176790 78K9075
Product Name Photoelectric, Industrial Photoelectric Sensors, Photoelectric, 0M To 10M, Npn; Sensor Output Banner Engineering
Operation Distance 394 inch (10000 mm) 394 inch (10000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Rectangular Photoelectric Sensors - Cubic Series 4040 - Locon Sensor Systems, Inc.
Specs
Body Shape Rectangular
Operation Distance 5.91 to 591 inch (150 to 15000 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Photo Optic Sensors - 10104043-20 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
18 mm Metal Housing Photelectric Sensor, DC - S4450 - Fargo Controls, Inc.
Specs
Body Shape Cylindrical
Operation Distance 7.87 inch (200 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
RightSight Photosensor - 42EF-P8KBC-Y4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Width 4.41 inch (112 mm)
View Details