Banner Engineering Corp. Laser Sensor, 10M, 0.1A, Npn, 30V; Sensor Output Banner Engineering QS18VN6LLP W/30

Description
LASER SENSOR, 10M, 0.1A, NPN, 30V; Sensor Output:NPN; Sensing Range Max:10m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:WORLD-BEAM QS18 Series RoHS Compliant: Yes
Datasheet
Description
LASER SENSOR, 10M, 0.1A, NPN, 30V; Sensor Output:NPN; Sensing Range Max:10m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:WORLD-BEAM QS18 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Sensor, 10M, 0.1A, Npn, 30V; Sensor Output Banner Engineering - 78K9076 - Newark, An Avnet Company
Chicago, IL, United States
Laser Sensor, 10M, 0.1A, Npn, 30V; Sensor Output Banner Engineering
78K9076
Laser Sensor, 10M, 0.1A, Npn, 30V; Sensor Output Banner Engineering 78K9076
LASER SENSOR, 10M, 0.1A, NPN, 30V; Sensor Output:NPN; Sensing Range Max:10m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:WORLD-BEAM QS18 Series RoHS Compliant: Yes

LASER SENSOR, 10M, 0.1A, NPN, 30V; Sensor Output:NPN; Sensing Range Max:10m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:WORLD-BEAM QS18 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 78K9076
Product Name Laser Sensor, 10M, 0.1A, Npn, 30V; Sensor Output Banner Engineering
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347405-A1242EUA-I1-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SSIP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Analog and Digital Output - 2952-TSIC501FTO92-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting TO-226-3, TO-92-3 (TO-226AA)
Input Voltage 2.97 to 5.5 volts
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details