Banner Engineering Corp. Laser Sensor, 300Mm, 0.1A, Npn, 30V; Sensor Output Banner Engineering QS18VN6LDQ

Description
LASER SENSOR, 300MM, 0.1A, NPN, 30V; Sensor Output:NPN; Sensing Range Max:300mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:WORLD-BEAM QS18 Series RoHS Compliant: Yes
Datasheet
Description
LASER SENSOR, 300MM, 0.1A, NPN, 30V; Sensor Output:NPN; Sensing Range Max:300mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:WORLD-BEAM QS18 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Sensor, 300Mm, 0.1A, Npn, 30V; Sensor Output Banner Engineering - 34K9449 - Newark, An Avnet Company
Chicago, IL, United States
Laser Sensor, 300Mm, 0.1A, Npn, 30V; Sensor Output Banner Engineering
34K9449
Laser Sensor, 300Mm, 0.1A, Npn, 30V; Sensor Output Banner Engineering 34K9449
LASER SENSOR, 300MM, 0.1A, NPN, 30V; Sensor Output:NPN; Sensing Range Max:300mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:WORLD-BEAM QS18 Series RoHS Compliant: Yes

LASER SENSOR, 300MM, 0.1A, NPN, 30V; Sensor Output:NPN; Sensing Range Max:300mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:WORLD-BEAM QS18 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 34K9449
Product Name Laser Sensor, 300Mm, 0.1A, Npn, 30V; Sensor Output Banner Engineering
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - A1322LLHLT - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Input Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO220 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details