"Diffuse Optical Sensor 11.811"" (300mm) NPN - Dark-ON/Light-ON"
SENSORS, PHOTOELECTRIC, 0MM to 300MM, NPN; Sensor Output:NPN; Sensing Range Max:300mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:QS18 Series; Contact Current Max:15mA RoHS Compliant: Yes
Features:
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-QS18VN6LD-ND | 34K9447 | 70167409 |
| Product Name | Photoelectric, Industrial | Sensors, Photoelectric, 0Mm To 300Mm, Npn; Sensor Output Banner Engineering | SENSOR; PHOTOELECTRIC; CLASS 1 LASER; DIFFUSE; VISIBLE RED; RANGE 300 MM, NPN, P |
| Operating Temperature | 14 to 122 F (-10 to 50 C) |