"Background Suppression Optical Sensor 5.906"" (150mm) NPN - Dark-ON/Light-ON"
PROXIMITY SENSOR; Sensor Output:NPN; Sensing Range Max:1mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:QS18 Series; Sensor Input:Optical RoHS Compliant: Yes
PHOTOELECTRIC SENSOR, WORLD-BEAM QS18 SERIES: ADJUSTABLE-FIELD, RANGE: 1MM TO CUTOFF PT, ADJUST. CUTOFF PT 30-150MM, OUTPUT: COMPLEMENTARY SOLID STATE NPN, 6IN PIGTAIL EURO-STYLE PIGTAIL QD CONNECTOR, 73187. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors | Photoelectric Sensors |
| Product Number | 2170-QS18VN6LAFQ5-ND | 34K9446 | 3199827 |
| Product Name | Photoelectric, Industrial | Proximity Sensor; Sensor Output Banner Engineering | Photoelectric |
| Operating Temperature | 14 to 122 F (-10 to 50 C) |