WORLD-BEAM QS18 LASER ADJUSTABLE
SENSORS, PHOTOELECTRIC, 0MM to 20MM, NPN; Sensor Output:NPN; Sensing Range Max:20mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:QS18 Series; Contact Current Max:15mA; Sensor Input:Laser RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-QS18VN6LAF250Q5-ND | 51M6132 |
| Product Name | Photoelectric, Industrial | Sensors, Photoelectric, 0Mm To 20Mm, Npn; Sensor Output Banner Engineering |
| Operation Distance | 0.7874 inch (20 mm) |