Banner Engineering Corp. Photoelectric, Industrial QS18VN6LAF

Description
"Background Suppression Optical Sensor 5.906"" (150mm) NPN - Dark-ON/Light-ON"
Request a Quote Datasheet
Description
"Background Suppression Optical Sensor 5.906"" (150mm) NPN - Dark-ON/Light-ON"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-QS18VN6LAF-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-QS18VN6LAF-ND
Photoelectric, Industrial 2170-QS18VN6LAF-ND
"Background Suppression Optical Sensor 5.906"" (150mm) NPN - Dark-ON/Light-ON"

"Background Suppression Optical Sensor 5.906"" (150mm) NPN - Dark-ON/Light-ON"

Buy Now Datasheet
Photoelectric Sensor; Sensor Output Banner Engineering - 34K9442 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor; Sensor Output Banner Engineering
34K9442
Photoelectric Sensor; Sensor Output Banner Engineering 34K9442
PHOTOELECTRIC SENSOR; Sensor Output:NPN; Sensing Range Max:1mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:QS18 Series; Contact Current Max:15mA; Sensing Range Min:0mm RoHS Compliant: Yes

PHOTOELECTRIC SENSOR; Sensor Output:NPN; Sensing Range Max:1mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:QS18 Series; Contact Current Max:15mA; Sensing Range Min:0mm RoHS Compliant: Yes

Supplier's Site Datasheet
SENSOR; PHOTOELECTRIC; CLASS 1 LASER; ADJUSTABLE-FIELD; VISIBLE RED; RANGE 20-10 - 70167411 - Allied Electronics, Inc.
Fort Worth, TX, USA
SENSOR; PHOTOELECTRIC; CLASS 1 LASER; ADJUSTABLE-FIELD; VISIBLE RED; RANGE 20-10
70167411
SENSOR; PHOTOELECTRIC; CLASS 1 LASER; ADJUSTABLE-FIELD; VISIBLE RED; RANGE 20-10 70167411
Features: Universal Housing Style with 18 mm Threaded Lens or Side Mount All Sensing Modes Available, Including Lasers, Fiber Optics and Background Suppression IP67, NEMA 6-Rated Rugged, Sealed Housing Push-Button TEACH-Mode Configuration Available Bright LED Status Indicators, Visible from 360° 10-30 VDC Supply Voltage 2 m Integral Cable Models Listed (QD Models Available) Accessories Available: Cordsets, Brackets, Reflectors, Fiber Optic Cables and Apertures Applications: Package Handling Pallet Detection Conveyor Jam Baggage Handling Bottle conveying

Features:

  • Universal Housing Style with 18 mm Threaded Lens or Side Mount
  • All Sensing Modes Available, Including Lasers, Fiber Optics and Background Suppression
  • IP67, NEMA 6-Rated Rugged, Sealed Housing
  • Push-Button TEACH-Mode Configuration Available
  • Bright LED Status Indicators, Visible from 360°
  • 10-30 VDC Supply Voltage
  • 2 m Integral Cable Models Listed (QD Models Available)
  • Accessories Available: Cordsets, Brackets, Reflectors, Fiber Optic Cables and Apertures
    Applications:
  • Package Handling
  • Pallet Detection
  • Conveyor Jam
  • Baggage Handling
  • Bottle conveying
Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
BANNER ENGINEERING Sensors & Switches QS18VN6LAF

BANNER ENGINEERING Sensors & Switches QS18VN6LAF

Supplier's Site
Photoelectric - 3187432 - Radwell International
Willingboro, NJ, United States
Photoelectric
3187432
Photoelectric 3187432
SENSOR, PHOTOELECTRIC SENSOR, QS18 SERIES, ADJUSTABLE-FIELD, 2M CABLE, CLASS 1 LASER, ADJUSTABLE-FIELD, VISIBLE RED, RANGE 20-10, 10-30 VDC, NEMA 6, (73184). FREE 2 YEAR RADWELL WARRANTY

SENSOR, PHOTOELECTRIC SENSOR, QS18 SERIES, ADJUSTABLE-FIELD, 2M CABLE, CLASS 1 LASER, ADJUSTABLE-FIELD, VISIBLE RED, RANGE 20-10, 10-30 VDC, NEMA 6, (73184). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Radwell International
Product Category Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors Proximity Sensors
Product Number 2170-QS18VN6LAF-ND 34K9442 70167411
Product Name Photoelectric, Industrial Photoelectric Sensor; Sensor Output Banner Engineering SENSOR; PHOTOELECTRIC; CLASS 1 LASER; ADJUSTABLE-FIELD; VISIBLE RED; RANGE 20-10 Photoelectric
Operating Temperature 14 to 122 F (-10 to 50 C)
Beam Type Visible
Operation Distance 0.0394 inch (1 mm) 0.0394 inch (1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric, Industrial - 1882-1053880-ND - DigiKey
Specs
Operating Temperature -40 to 140 F (-40 to 60 C)
Beam Type Visible
View Details
EE-SX1088 Photomicrosensor (Transmissive) - EE-SX1088 - Aratas America LLC
Specs
Operation Distance 0.1339 inch (3.4 mm)
View Details
2 suppliers
18 mm Metal Housing Photelectric Sensor, DC - S4455 - Fargo Controls, Inc.
Specs
Body Shape Cylindrical
Operation Distance 19.69 inch (500 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
RightSight Photosensor - 42EF-G1SCA-G4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Width 7.15 inch (182 mm)
View Details